Vishay Precision Group Tantulum Capacitors 93026-37KS

Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet
Description
DLA 93026 SuperTan® Wet Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-93026-37KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-93026-37KS
Tantulum Capacitors 3148-93026-37KS
DLA 93026 SuperTan® Wet Tantalum Capacitors

DLA 93026 SuperTan® Wet Tantalum Capacitors

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 50V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay - 24K6808 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 50V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay
24K6808
Tantalum Capacitor, 68Uf, 50V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay 24K6808
TANTALUM CAPACITOR, 68UF, 50V, 1.5 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mmRoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 50V, 1.5 OHM, 0.1, AXIAL; Capacitance:68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.05A; Product Diameter:5.56mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-93026-37KS 24K6808
Product Name Tantulum Capacitors Tantalum Capacitor, 68Uf, 50V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details