BRIDGE RECT 3PHASE 800V 90A MTK Product overview: 92MT80KB from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 90A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-92MT80KB can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134197-92MT80KB
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 90A
Categories: Discrete Semiconductor Products
Supplier Device Package: MTK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: MTK
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 299-92MT80KB | 1134197-92MT80KB |
| Product Name | 800V 90A Diode and Rectifier | Bridge Rectifiers - 92MT80KB |
| Package | Bulk |