Vishay Intertechnology, Inc. 1.6KV 90A Diode and Rectifier 91MT160KB

Description
BRIDGE RECT 3PHASE 1.6KV 90A MTK Product overview: 91MT160KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 90A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-91MT160KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 3PHASE 1.6KV 90A MTK Product overview: 91MT160KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 90A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-91MT160KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 90A Diode and Rectifier - 299-91MT160KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 90A Diode and Rectifier
299-91MT160KB
1.6KV 90A Diode and Rectifier 299-91MT160KB
BRIDGE RECT 3PHASE 1.6KV 90A MTK Product overview: 91MT160KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 90A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-91MT160KB can be used for catalog matching and distributor lookup.

BRIDGE RECT 3PHASE 1.6KV 90A MTK Product overview: 91MT160KB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 90A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-91MT160KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 91MT160KB - 1134190-91MT160KB - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 91MT160KB
1134190-91MT160KB
Bridge Rectifiers - 91MT160KB 1134190-91MT160KB
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134190-91MT160KB Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 90A Categories: Discrete Semiconductor Products Supplier Device Package: MTK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: MTK Voltage - Peak Reverse (Maximum): 1.6kV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134190-91MT160KB
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 90A
Categories: Discrete Semiconductor Products
Supplier Device Package: MTK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: MTK
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
91MT160KB
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 91MT160KB
BRIDGE RECT 3PHASE 1.6KV 90A MTK

BRIDGE RECT 3PHASE 1.6KV 90A MTK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-91MT160KB 1134190-91MT160KB 91MT160KB
Product Name 1.6KV 90A Diode and Rectifier Bridge Rectifiers - 91MT160KB Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data