Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - 90731012A 90731012A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055462-90731012A Mounting: SMD (SMT) Number of Pins: 20 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055462-90731012A Mounting: SMD (SMT) Number of Pins: 20 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 90731012A - 1055462-90731012A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 90731012A
1055462-90731012A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 90731012A 1055462-90731012A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055462-90731012A Mounting: SMD (SMT) Number of Pins: 20 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055462-90731012A
Mounting: SMD (SMT)
Number of Pins: 20
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055462-90731012A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 90731012A
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74S157PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers