Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - 90569012A 90569012A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055456-90569012A Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055456-90569012A Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 90569012A - 1055456-90569012A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 90569012A
1055456-90569012A
Logic - Logic - Signal Switches, Multiplexers, Decoders - 90569012A 1055456-90569012A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055456-90569012A Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055456-90569012A
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055456-90569012A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 90569012A
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 7600201EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74AHCT139PW-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers