Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114212-8TQ100STRLPB
Packaging: Tape and Reel
Voltage: 100 V
Forward Voltage: 880 mV
Peak Non-Repetitive Surge Current: 850 A
Forward Current: 8 A
Current: 8 A
Number of Pins: 3
Categories: Custom Parts
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 550 µA
Max Surge Current: 850 A
Average Rectified Current: 8 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 550 µA
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114212-8TQ100STRLPBF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 8TQ100STRLPBF |