Vishay Intertechnology, Inc. Automotive Schottky 100V 8A Diode and Rectifier 8TQ100SPBF

Description
Diode Schottky 100V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 8TQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 8TQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 100V 8A Diode and Rectifier - 280-8TQ100SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 8A Diode and Rectifier
280-8TQ100SPBF
Automotive Schottky 100V 8A Diode and Rectifier 280-8TQ100SPBF
Diode Schottky 100V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 8TQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100SPBF can be used for catalog matching and distributor lookup.

Diode Schottky 100V 8A Automotive 3-Pin(2+Tab) D2PAK Tube Product overview: 8TQ100SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8TQ100SPBF - 076600-8TQ100SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8TQ100SPBF
076600-8TQ100SPBF
Diodes, Rectifiers - Single - 8TQ100SPBF 076600-8TQ100SPBF
Manufacturer: Vishay Win Source Part Number: 076600-8TQ100SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 076600-8TQ100SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 - 866-8TQ100SPBF - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3
866-8TQ100SPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 866-8TQ100SPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3

Supplier's Site
Schottky Rectifier, 100V 8A D2PAK - 70078831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Schottky Rectifier, 100V 8A D2PAK
70078831
Schottky Rectifier, 100V 8A D2PAK 70078831
The 8TQ...GPbF axial leaded Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 175°C T Operation Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level

The 8TQ...GPbF axial leaded Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 175°C T Operation
  • Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc.
Product Category Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-8TQ100SPBF 076600-8TQ100SPBF 866-8TQ100SPBF 70078831
Product Name Automotive Schottky 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - 8TQ100SPBF Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Schottky Rectifier, 100V 8A D2PAK
Package Rail/Tube D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS4007WH6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Package SOT343; SC-82A, SOT-343
VF 1 volts
View Details
2 suppliers
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details