Vishay Intertechnology, Inc. Schottky 100V 8A Diode and Rectifier 8TQ100

Description
DIODE SCHOTTKY 100V 8A TO220AC Product overview: 8TQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 100V 8A TO220AC Product overview: 8TQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 8A Diode and Rectifier - 280-8TQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-8TQ100
Schottky 100V 8A Diode and Rectifier 280-8TQ100
DIODE SCHOTTKY 100V 8A TO220AC Product overview: 8TQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A TO220AC Product overview: 8TQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8TQ100 - 1134170-8TQ100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8TQ100
1134170-8TQ100
Diodes, Rectifiers - Single - 8TQ100 1134170-8TQ100
Manufacturer: Vishay Win Source Part Number: 1134170-8TQ100 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 1134170-8TQ100
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-8TQ100 1134170-8TQ100
Product Name Schottky 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - 8TQ100
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details