Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 8TQ080 8TQ080

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134165-8TQ080 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 8TQ080 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A Current - Reverse Leakage at Vr: 550μA at 80V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134165-8TQ080 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 8TQ080 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A Current - Reverse Leakage at Vr: 550μA at 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 8TQ080 - 1134165-8TQ080 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8TQ080
1134165-8TQ080
Diodes, Rectifiers - Single - 8TQ080 1134165-8TQ080
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134165-8TQ080 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 8TQ080 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A Current - Reverse Leakage at Vr: 550μA at 80V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134165-8TQ080
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 8TQ080
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A
Current - Reverse Leakage at Vr: 550μA at 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1134165-8TQ080
Product Name Diodes, Rectifiers - Single - 8TQ080
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details
Schottky Rectifier, 30Ma, 4V Sot-23; Diode Configuration Nexperia - 96K6756 - Newark, An Avnet Company
Specs
Applications Rectifier
RoHS Compliant RoHS
VF 0.3500 volts
View Details
Schottky Diodes & Rectifiers - 2222893 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details