Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 8S2TH06FP 8S2TH06FP

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024323-8S2TH06FP Forward Voltage: 2.4 V Peak Non-Repetitive Surge Current: 100 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 19 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024323-8S2TH06FP Forward Voltage: 2.4 V Peak Non-Repetitive Surge Current: 100 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 19 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8S2TH06FP - 1024323-8S2TH06FP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8S2TH06FP
1024323-8S2TH06FP
OEM Parts - OEM Parts (0 - 9) - 8S2TH06FP 1024323-8S2TH06FP
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024323-8S2TH06FP Forward Voltage: 2.4 V Peak Non-Repetitive Surge Current: 100 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 19 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024323-8S2TH06FP
Forward Voltage: 2.4 V
Peak Non-Repetitive Surge Current: 100 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Average Rectified Current: 8 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 19 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024323-8S2TH06FP
Product Name OEM Parts - OEM Parts (0 - 9) - 8S2TH06FP
Unlock Full Specs
to access all available technical data