Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 8M3002-A4

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm - 8M3002-A4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
8M3002-A4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm 8M3002-A4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 8M3002-A4
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000 ohm
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details