Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003547-8EWS08STRRPB
Packaging: Tape and Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 200 A
Forward Current: 8 A
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Anode
Max Repetitive Reverse Voltage (Vrrm): 800 V
Peak Reverse Current: 50 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003547-8EWS08STRRPBF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 8EWS08STRRPBF |