Vishay Intertechnology, Inc. 8A 800V DPAK Diode and Rectifier 8EWS08STRPBF

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 800V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, DPAK-3 Product overview: 8EWS08STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 800V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 800V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS08STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 800V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, DPAK-3 Product overview: 8EWS08STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 800V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 800V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS08STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 800V DPAK Diode and Rectifier - 280-8EWS08STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore
8A 800V DPAK Diode and Rectifier
280-8EWS08STRPBF
8A 800V DPAK Diode and Rectifier 280-8EWS08STRPBF
Rectifier Diode, 1 Phase, 1 Element, 8A, 800V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, DPAK-3 Product overview: 8EWS08STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 800V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 800V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS08STRPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 800V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, DPAK-3 Product overview: 8EWS08STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 800V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 800V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS08STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8EWS08STRPBF - 31385-8EWS08STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWS08STRPBF
31385-8EWS08STRPBF
Diodes, Rectifiers - Single - 8EWS08STRPBF 31385-8EWS08STRPBF
Manufacturer: Vishay Win Source Part Number: 31385-8EWS08STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 31385-8EWS08STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-8EWS08STRPBF 31385-8EWS08STRPBF
Product Name 8A 800V DPAK Diode and Rectifier Diodes, Rectifiers - Single - 8EWS08STRPBF
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data