Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 8EWF12STRPBF 8EWF12STRPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961375-8EWF12STRPBF Mounting: SMD (SMT) Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 200 A Forward Current: 8 A Number of Pins: 3 Categories: OEM Parts(0-9) Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Peak Reverse Current: 100 µA Reverse Recovery Time: 270 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961375-8EWF12STRPBF Mounting: SMD (SMT) Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 200 A Forward Current: 8 A Number of Pins: 3 Categories: OEM Parts(0-9) Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Peak Reverse Current: 100 µA Reverse Recovery Time: 270 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8EWF12STRPBF - 961375-8EWF12STRPBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8EWF12STRPBF
961375-8EWF12STRPBF
OEM Parts - OEM Parts (0 - 9) - 8EWF12STRPBF 961375-8EWF12STRPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961375-8EWF12STRPBF Mounting: SMD (SMT) Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 200 A Forward Current: 8 A Number of Pins: 3 Categories: OEM Parts(0-9) Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Peak Reverse Current: 100 µA Reverse Recovery Time: 270 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961375-8EWF12STRPBF
Mounting: SMD (SMT)
Forward Voltage: 1.3 V
Peak Non-Repetitive Surge Current: 200 A
Forward Current: 8 A
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Anode
Average Rectified Current: 8 A
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Peak Reverse Current: 100 µA
Reverse Recovery Time: 270 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 961375-8EWF12STRPBF
Product Name OEM Parts - OEM Parts (0 - 9) - 8EWF12STRPBF
Unlock Full Specs
to access all available technical data