Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 8EWF02STRPBF 8EWF02STRPBF

Description
Manufacturer: Vishay Win Source Part Number: 076596-8EWF02STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 076596-8EWF02STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 8EWF02STRPBF - 076596-8EWF02STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWF02STRPBF
076596-8EWF02STRPBF
Diodes, Rectifiers - Single - 8EWF02STRPBF 076596-8EWF02STRPBF
Manufacturer: Vishay Win Source Part Number: 076596-8EWF02STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 076596-8EWF02STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8A DPAK Diode and Rectifier - 280-8EWF02STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore
8A DPAK Diode and Rectifier
280-8EWF02STRPBF
8A DPAK Diode and Rectifier 280-8EWF02STRPBF
DIODE GEN PURP 8A DPAK Product overview: 8EWF02STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02STRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 8A DPAK Product overview: 8EWF02STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 076596-8EWF02STRPBF 280-8EWF02STRPBF
Product Name Diodes, Rectifiers - Single - 8EWF02STRPBF 8A DPAK Diode and Rectifier
Diode Type Standard
Unlock Full Specs
to access all available technical data