Vishay Intertechnology, Inc. 8A 200V Diode and Rectifier 8EWF02SPBF

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 200V V(RRM), Silicon, TO-252AA, TO-252AA, 3 PIN Product overview: 8EWF02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 200V V(RRM), Silicon, TO-252AA, TO-252AA, 3 PIN Product overview: 8EWF02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 200V Diode and Rectifier - 280-8EWF02SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 200V Diode and Rectifier
280-8EWF02SPBF
8A 200V Diode and Rectifier 280-8EWF02SPBF
Rectifier Diode, 1 Phase, 1 Element, 8A, 200V V(RRM), Silicon, TO-252AA, TO-252AA, 3 PIN Product overview: 8EWF02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 200V V(RRM), Silicon, TO-252AA, TO-252AA, 3 PIN Product overview: 8EWF02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8EWF02SPBF - 198339-8EWF02SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWF02SPBF
198339-8EWF02SPBF
Diodes, Rectifiers - Single - 8EWF02SPBF 198339-8EWF02SPBF
Manufacturer: Vishay Win Source Part Number: 198339-8EWF02SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-252, (D-Pak) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 198339-8EWF02SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Step Recovery Diodes
Product Number 280-8EWF02SPBF 198339-8EWF02SPBF
Product Name 8A 200V Diode and Rectifier Diodes, Rectifiers - Single - 8EWF02SPBF
RoHS Compliant RoHS
Tj -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data