Vishay Intertechnology, Inc. OEM Parts - OEM Parts (0 - 9) - 8ETU04PBF 8ETU04PBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041517-8ETU04PBF Current Rating: 2.8 A Contact Plating: Tin Mounting: SMD (SMT) Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 100 A Forward Current: 8 A Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Alternative Parts (Cross-Reference): VS-8ETU04PBF; MUR840; FES8GT-E3/45; FESF8GT-E3/45; FFPF10U40STU; STTH8L06D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 400 V Max Reverse Voltage (DC): 400 V Peak Reverse Current: 10 µA Reverse Recovery Time: 60 ns Recovery Time: 43 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041517-8ETU04PBF Current Rating: 2.8 A Contact Plating: Tin Mounting: SMD (SMT) Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 100 A Forward Current: 8 A Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Alternative Parts (Cross-Reference): VS-8ETU04PBF; MUR840; FES8GT-E3/45; FESF8GT-E3/45; FFPF10U40STU; STTH8L06D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 400 V Max Reverse Voltage (DC): 400 V Peak Reverse Current: 10 µA Reverse Recovery Time: 60 ns Recovery Time: 43 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8ETU04PBF - 1041517-8ETU04PBF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8ETU04PBF
1041517-8ETU04PBF
OEM Parts - OEM Parts (0 - 9) - 8ETU04PBF 1041517-8ETU04PBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041517-8ETU04PBF Current Rating: 2.8 A Contact Plating: Tin Mounting: SMD (SMT) Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 100 A Forward Current: 8 A Number of Pins: 2 Categories: OEM Parts(0-9) Case / Package: TO-220-2 Alternative Parts (Cross-Reference): VS-8ETU04PBF; MUR840; FES8GT-E3/45; FESF8GT-E3/45; FFPF10U40STU; STTH8L06D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 400 V Max Reverse Voltage (DC): 400 V Peak Reverse Current: 10 µA Reverse Recovery Time: 60 ns Recovery Time: 43 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041517-8ETU04PBF
Current Rating: 2.8 A
Contact Plating: Tin
Mounting: SMD (SMT)
Forward Voltage: 1.3 V
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 8 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: TO-220-2
Alternative Parts (Cross-Reference): VS-8ETU04PBF; MUR840; FES8GT-E3/45; FESF8GT-E3/45; FFPF10U40STU; STTH8L06D;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Average Rectified Current: 8 A
Max Repetitive Reverse Voltage (Vrrm): 400 V
Max Reverse Voltage (DC): 400 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 60 ns
Recovery Time: 43 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041517-8ETU04PBF
Product Name OEM Parts - OEM Parts (0 - 9) - 8ETU04PBF
Unlock Full Specs
to access all available technical data