Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 8ETL06FPPBF 8ETL06FPPBF

Description
Manufacturer: Vishay Win Source Part Number: 076595-8ETL06FPPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 076595-8ETL06FPPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 8ETL06FPPBF - 076595-8ETL06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8ETL06FPPBF
076595-8ETL06FPPBF
Diodes, Rectifiers - Single - 8ETL06FPPBF 076595-8ETL06FPPBF
Manufacturer: Vishay Win Source Part Number: 076595-8ETL06FPPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 076595-8ETL06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 8A TO-220 Diode and Rectifier - 280-8ETL06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO-220 Diode and Rectifier
280-8ETL06FPPBF
600V 8A TO-220 Diode and Rectifier 280-8ETL06FPPBF
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220 Full-Pak Tube Product overview: 8ETL06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETL06FPPBF can be used for catalog matching and distributor lookup.

Diode Switching 600V 8A 2-Pin(2+Tab) TO-220 Full-Pak Tube Product overview: 8ETL06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETL06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 076595-8ETL06FPPBF 280-8ETL06FPPBF
Product Name Diodes, Rectifiers - Single - 8ETL06FPPBF 600V 8A TO-220 Diode and Rectifier
Diode Type Standard
VF 1.05 volts
VR 600 volts
IR 0.0050 mA
trr 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Single Diodes - 448-65DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
4 suppliers