Vishay Intertechnology, Inc. 600V 8A TO220 Diode and Rectifier 8ETL06FP

Description
DIODE GP 600V 8A TO220-2FP Product overview: 8ETL06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETL06FP can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GP 600V 8A TO220-2FP Product overview: 8ETL06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETL06FP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 8A TO220 Diode and Rectifier - 280-8ETL06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO220 Diode and Rectifier
280-8ETL06FP
600V 8A TO220 Diode and Rectifier 280-8ETL06FP
DIODE GP 600V 8A TO220-2FP Product overview: 8ETL06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETL06FP can be used for catalog matching and distributor lookup.

DIODE GP 600V 8A TO220-2FP Product overview: 8ETL06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETL06FP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8ETL06FP - 1134118-8ETL06FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8ETL06FP
1134118-8ETL06FP
Diodes, Rectifiers - Single - 8ETL06FP 1134118-8ETL06FP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134118-8ETL06FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 250ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Full Pack Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 8ETL06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 8A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134118-8ETL06FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 250ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2 Full Pack
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 8ETL06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 8A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 8ETL06FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8ETL06FP
Discrete Semiconductor Products - Diodes - Rectifiers 8ETL06FP
DIODE GP 600V 8A TO220-2FP

DIODE GP 600V 8A TO220-2FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-8ETL06FP 1134118-8ETL06FP 8ETL06FP
Product Name 600V 8A TO220 Diode and Rectifier Diodes, Rectifiers - Single - 8ETL06FP Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.05 volts 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466997 - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers