Vishay Intertechnology, Inc. 8A 600V Diode and Rectifier 8ETH06PBF

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: 8ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: 8ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 600V Diode and Rectifier - 280-8ETH06PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 600V Diode and Rectifier
280-8ETH06PBF
8A 600V Diode and Rectifier 280-8ETH06PBF
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: 8ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT PACKAGE-2 Product overview: 8ETH06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8ETH06PBF - 076594-8ETH06PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8ETH06PBF
076594-8ETH06PBF
Diodes, Rectifiers - Single - 8ETH06PBF 076594-8ETH06PBF
Manufacturer: Vishay Win Source Part Number: 076594-8ETH06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 076594-8ETH06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifier - 16324884 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16324884
Bridge Rectifier 16324884
ULTRA FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

ULTRA FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Diodes Rectifiers
Product Number 280-8ETH06PBF 076594-8ETH06PBF 16324884
Product Name 8A 600V Diode and Rectifier Diodes, Rectifiers - Single - 8ETH06PBF Bridge Rectifier
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data