Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier 8ETH06FPPBF

Description
600V 8A Rectifier Diode, TO-220AC, 25ns RR Product overview: 8ETH06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 8A Rectifier Diode, TO-220AC, 25ns RR Product overview: 8ETH06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-8ETH06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore
600V 8A Diode and Rectifier
280-8ETH06FPPBF
600V 8A Diode and Rectifier 280-8ETH06FPPBF
600V 8A Rectifier Diode, TO-220AC, 25ns RR Product overview: 8ETH06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06FPPBF can be used for catalog matching and distributor lookup.

600V 8A Rectifier Diode, TO-220AC, 25ns RR Product overview: 8ETH06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 8ETH06FPPBF - 198336-8ETH06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8ETH06FPPBF
198336-8ETH06FPPBF
Diodes, Rectifiers - Single - 8ETH06FPPBF 198336-8ETH06FPPBF
Manufacturer: Vishay Win Source Part Number: 198336-8ETH06FPPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 198336-8ETH06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 8A HYPERFAST DISCRETE DIODE IN A TO-220 FULLPACK PACKAGE - 70078824 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V 8A HYPERFAST DISCRETE DIODE IN A TO-220 FULLPACK PACKAGE
70078824
600V 8A HYPERFAST DISCRETE DIODE IN A TO-220 FULLPACK PACKAGE 70078824
State of the art hyperfast recovery rectifiers designed with optimized performance of forward voltage drop, hyperfast recovery time, and soft recovery. The planar structure and the platinum doped life time control guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in PFC boost stage in the AC-DC section of SMPS, inverters or as freewheeling diodes. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. Features: Hyperfast Recovery Time Low Forward Voltage Drop Low Leakage Current 175°C Operating Junction Temperature Fully Isolated Package (VINS = 2500 VRMS) UL E78996 Approved Designed and Qualified for Industrial Level

State of the art hyperfast recovery rectifiers designed with optimized performance of forward voltage drop, hyperfast recovery time, and soft recovery.
The planar structure and the platinum doped life time control guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in PFC boost stage in the AC-DC section of SMPS, inverters or as freewheeling diodes. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers.
Features:

  • Hyperfast Recovery Time
  • Low Forward Voltage Drop
  • Low Leakage Current
  • 175°C Operating Junction Temperature
  • Fully Isolated Package (VINS = 2500 VRMS)
  • UL E78996 Approved
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers
Product Number 280-8ETH06FPPBF 198336-8ETH06FPPBF 70078824
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - 8ETH06FPPBF 600V 8A HYPERFAST DISCRETE DIODE IN A TO-220 FULLPACK PACKAGE
Package Rail/Tube TO-220
RoHS Compliant RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Type Standard
Unlock Full Specs
to access all available technical data