Vishay Intertechnology, Inc. Tantalum Capacitors 893D476X06R3D2TE3

Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D476X06R3D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D476X06R3D2TE3-ND
Tantalum Capacitors 893D476X06R3D2TE3-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D476X06R3D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D476X06R3D2TE3
Capacitors - Tantalum Capacitors 893D476X06R3D2TE3
CAP TANT 47UF 20% 6.3V 2917

CAP TANT 47UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D476X06R3D2TE3-ND 893D476X06R3D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers