Vishay Intertechnology, Inc. Tantalum Capacitors 893D336X0016C2TE3

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D336X0016C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D336X0016C2TE3-ND
Tantalum Capacitors 893D336X0016C2TE3-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D336X0016C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D336X0016C2TE3
Capacitors - Tantalum Capacitors 893D336X0016C2TE3
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D336X0016C2TE3-ND 893D336X0016C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers