Vishay Intertechnology, Inc. Tantalum Capacitors 893D335X9035C2TE3

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D335X9035C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D335X9035C2TE3-ND
Tantalum Capacitors 893D335X9035C2TE3-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D335X9035C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D335X9035C2TE3
Capacitors - Tantalum Capacitors 893D335X9035C2TE3
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D335X9035C2TE3-ND 893D335X9035C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details