Vishay Intertechnology, Inc. Tantalum Capacitors 893D335X0050C2TE3

Description
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.4Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D335X0050C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D335X0050C2TE3-ND
Tantalum Capacitors 893D335X0050C2TE3-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.4Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D335X0050C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D335X0050C2TE3
Capacitors - Tantalum Capacitors 893D335X0050C2TE3
CAP TANT 3.3UF 20% 50V 2312

CAP TANT 3.3UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D335X0050C2TE3-ND 893D335X0050C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 55M4576 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details