Vishay Intertechnology, Inc. Tantalum Capacitors 893D225X9050C2TE3

Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.8Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D225X9050C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D225X9050C2TE3-ND
Tantalum Capacitors 893D225X9050C2TE3-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.8Ohm

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D225X9050C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D225X9050C2TE3
Capacitors - Tantalum Capacitors 893D225X9050C2TE3
CAP TANT 2.2UF 10% 50V 2312

CAP TANT 2.2UF 10% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 893D225X9050C2TE3-ND 893D225X9050C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers