Vishay Precision Group Tantalum Capacitors 893D106X0035D2TE3

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 893D106X0035D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
893D106X0035D2TE3-ND
Tantalum Capacitors 893D106X0035D2TE3-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 893D106X0035D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
893D106X0035D2TE3
Capacitors - Tantalum Capacitors 893D106X0035D2TE3
CAP TANT 10UF 20% 35V 2917

CAP TANT 10UF 20% 35V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 10 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4790 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 10 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4790
Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 10 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4790
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 893D Series, 10 F, 20%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 893D Series, 10 F, 20%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 893D106X0035D2TE3-ND 893D106X0035D2TE3 47R4790
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 893D Series, 10 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details