Vishay Intertechnology, Inc. Schottky 40A 60V Diode and Rectifier 88CNQ060APBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 60V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, D-61-8, 3 PIN Product overview: 88CNQ060APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 60V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, D-61-8, 3 PIN Product overview: 88CNQ060APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40A 60V Diode and Rectifier - 286-88CNQ060APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40A 60V Diode and Rectifier
286-88CNQ060APBF
Schottky 40A 60V Diode and Rectifier 286-88CNQ060APBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 60V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, D-61-8, 3 PIN Product overview: 88CNQ060APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060APBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 40A, 60V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, D-61-8, 3 PIN Product overview: 88CNQ060APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 88CNQ060APBF - 198332-88CNQ060APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 88CNQ060APBF
198332-88CNQ060APBF
Diodes, Rectifiers - Arrays - 88CNQ060APBF 198332-88CNQ060APBF
Manufacturer: Vishay Win Source Part Number: 198332-88CNQ060APBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 580mV @ 40A Current - Reverse Leakage @ Vr: 640μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-61-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 198332-88CNQ060APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 40A
Current - Reverse Leakage @ Vr: 640μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-88CNQ060APBF 198332-88CNQ060APBF
Product Name Schottky 40A 60V Diode and Rectifier Diodes, Rectifiers - Arrays - 88CNQ060APBF
Package Bulk D-61-8
RoHS Compliant RoHS
IO 40 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
Switching Diodes - 8168892 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details