(46 mm) Ten Turn Wire Wound Potentiometer Product overview: 860B1103 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-860B1103 can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 8W Solder Lug
860 10 turn wirewound pot,10K 46mm 8W
860 10 turn wirewound pot,10K 46mm 8W
POT 10K OHM 8W WIREWOUND LINEAR
ROTARY POTENTIOMETER, 10KOHM, 8W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-860B1103 | 860B1103-ND | 2943763 | 2943763P | 860B1103 | 19J6699 |
| Product Name | Trimmer Potentiometer | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 8W, ±3%; Track Resistance Vishay |
| Category / Application | General Use | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % | |||
| Temperature Coefficient | 20 ±ppm/°C |