Vishay Precision Group Wirewound Potentiometer, 500 Ohm, 0.01, 8W; Track Resistance Vishay 860-11501

Description
WIREWOUND POTENTIOMETER, 500 OHM, 0.01, 8W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 500 OHM, 0.01, 8W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 500 Ohm, 0.01, 8W; Track Resistance Vishay - 01F8084 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.01, 8W; Track Resistance Vishay
01F8084
Wirewound Potentiometer, 500 Ohm, 0.01, 8W; Track Resistance Vishay 01F8084
WIREWOUND POTENTIOMETER, 500 OHM, 0.01, 8W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 500 OHM, 0.01, 8W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8084
Product Name Wirewound Potentiometer, 500 Ohm, 0.01, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers