Vishay Precision Group Wirewound Potentiometer, 50 Ohm, 0.03, 8W; Track Resistance Vishay 860-11500

Description
WIREWOUND POTENTIOMETER, 50 OHM, 0.03, 8W; Track Resistance:50ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 50 OHM, 0.03, 8W; Track Resistance:50ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 50 Ohm, 0.03, 8W; Track Resistance Vishay - 01F8081 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50 Ohm, 0.03, 8W; Track Resistance Vishay
01F8081
Wirewound Potentiometer, 50 Ohm, 0.03, 8W; Track Resistance Vishay 01F8081
WIREWOUND POTENTIOMETER, 50 OHM, 0.03, 8W; Track Resistance:50ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 50 OHM, 0.03, 8W; Track Resistance:50ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 3%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8081
Product Name Wirewound Potentiometer, 50 Ohm, 0.03, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details