Vishay Precision Group Wirewound Potentiometer, 200Kohm, 1%, 8W; Track Resistance Vishay 860-11204

Description
WIREWOUND POTENTIOMETER, 200KOHM, 1%, 8W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 200KOHM, 1%, 8W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 200Kohm, 1%, 8W; Track Resistance Vishay - 01F8093 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200Kohm, 1%, 8W; Track Resistance Vishay
01F8093
Wirewound Potentiometer, 200Kohm, 1%, 8W; Track Resistance Vishay 01F8093
WIREWOUND POTENTIOMETER, 200KOHM, 1%, 8W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 200KOHM, 1%, 8W; Track Resistance:200kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8093
Product Name Wirewound Potentiometer, 200Kohm, 1%, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details