Vishay Precision Group Wirewound Potentiometer, 20Kohm, 1%, 8W; Track Resistance Vishay 860-11203

Description
WIREWOUND POTENTIOMETER, 20KOHM, 1%, 8W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 20KOHM, 1%, 8W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 20Kohm, 1%, 8W; Track Resistance Vishay - 01F8089 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 1%, 8W; Track Resistance Vishay
01F8089
Wirewound Potentiometer, 20Kohm, 1%, 8W; Track Resistance Vishay 01F8089
WIREWOUND POTENTIOMETER, 20KOHM, 1%, 8W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 20KOHM, 1%, 8W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8089
Product Name Wirewound Potentiometer, 20Kohm, 1%, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers