Vishay Precision Group Wirewound Potentiometer, 2Kohm, 1%, 8W; Track Resistance Vishay 860-11202

Description
WIREWOUND POTENTIOMETER, 2KOHM, 1%, 8W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 2KOHM, 1%, 8W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 2Kohm, 1%, 8W; Track Resistance Vishay - 01F8086 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 1%, 8W; Track Resistance Vishay
01F8086
Wirewound Potentiometer, 2Kohm, 1%, 8W; Track Resistance Vishay 01F8086
WIREWOUND POTENTIOMETER, 2KOHM, 1%, 8W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No

WIREWOUND POTENTIOMETER, 2KOHM, 1%, 8W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8086
Product Name Wirewound Potentiometer, 2Kohm, 1%, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details