Vishay Precision Group Wirewound Potentiometer, 10Kohm, 1%, 8W; Track Resistance Vishay 860-11103

Description
WIREWOUND POTENTIOMETER, 10KOHM, 1%, 8W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 10KOHM, 1%, 8W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 10Kohm, 1%, 8W; Track Resistance Vishay - 01F8088 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 1%, 8W; Track Resistance Vishay
01F8088
Wirewound Potentiometer, 10Kohm, 1%, 8W; Track Resistance Vishay 01F8088
WIREWOUND POTENTIOMETER, 10KOHM, 1%, 8W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 10KOHM, 1%, 8W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8088
Product Name Wirewound Potentiometer, 10Kohm, 1%, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers