Vishay Precision Group Wirewound Potentiometer, 1Kohm, 1%, 8W; Track Resistance Vishay 860-11102

Description
WIREWOUND POTENTIOMETER, 1KOHM, 1%, 8W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 1KOHM, 1%, 8W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 1Kohm, 1%, 8W; Track Resistance Vishay - 01F8085 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 1%, 8W; Track Resistance Vishay
01F8085
Wirewound Potentiometer, 1Kohm, 1%, 8W; Track Resistance Vishay 01F8085
WIREWOUND POTENTIOMETER, 1KOHM, 1%, 8W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No

WIREWOUND POTENTIOMETER, 1KOHM, 1%, 8W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8085
Product Name Wirewound Potentiometer, 1Kohm, 1%, 8W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers