Ten-turn wirewound precision potentiometer. Glass-filled thermoset plastic housing with anodized-aluminum bushing mount. Stainless steel terminals. 1⁄4" dia. stainless steel shaft. Moisture resistant. 8 watt power rating at 40°C. 3% tolerance (5% below 200 ohms). 0.25% linearity tolerance. –55°C to +125°C operating temperature. 1.812"D × 2.000"L. 500,000 turn rotational life. 4.5 Oz.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 70219105 |
| Product Name | Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 8W;Shaft Dia 0.2497in |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Resistance Range | 1000 ohms |
| Tolerance | 1 +/- % |