Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 85HFR120 85HFR120

Description
Manufacturer: Vishay Win Source Part Number: 1134042-85HFR120 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1134042-85HFR120 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 85HFR120 - 1134042-85HFR120 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 85HFR120
1134042-85HFR120
Diodes, Rectifiers - Single - 85HFR120 1134042-85HFR120
Manufacturer: Vishay Win Source Part Number: 1134042-85HFR120 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1134042-85HFR120
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
85A 1200V Diode and Rectifier - 280-85HFR120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85A 1200V Diode and Rectifier
280-85HFR120
85A 1200V Diode and Rectifier 280-85HFR120
Rectifier Diode, 1 Phase, 1 Element, 85A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: 85HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-85HFR120 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 85A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: 85HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-85HFR120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE; 85 A; 1.2 V (MAX.); 1200 V; 0.35K/W DC OPERATION; DO-5; -65 DEGC; 180 - 70078821 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE; 85 A; 1.2 V (MAX.); 1200 V; 0.35K/W DC OPERATION; DO-5; -65 DEGC; 180
70078821
DIODE; 85 A; 1.2 V (MAX.); 1200 V; 0.35K/W DC OPERATION; DO-5; -65 DEGC; 180 70078821
Features: High Surge Current Capability Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V RoHS Compliant Designed and Qualified for Industrial Level Battery Chargers Converters Power Supplies Machine Tool Control Welding

Features:

  • High Surge Current Capability
  • Stud Cathode and Stud Anode Version
  • Leaded Version Available
  • Types Up to 1600 V
  • RoHS Compliant
  • Designed and Qualified for Industrial Level
  • Battery Chargers
  • Converters
  • Power Supplies
  • Machine Tool Control
  • Welding
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Step Recovery Diodes Rectifiers Diode Arrays
Product Number 1134042-85HFR120 280-85HFR120 70078821
Product Name Diodes, Rectifiers - Single - 85HFR120 85A 1200V Diode and Rectifier DIODE; 85 A; 1.2 V (MAX.); 1200 V; 0.35K/W DC OPERATION; DO-5; -65 DEGC; 180
Configuration Single
Package DO-5 DO-5
RoHS Compliant RoHS
IO 85 amps
Tj -65 C (-85 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details