Manufacturer: Vishay
Win Source Part Number: 1134041-85HF120
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Features:
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays |
| Product Number | 1134041-85HF120 | 70078816 |
| Product Name | Diodes, Rectifiers - Single - 85HF120 | DIODE; 85A IF; 1200V; 0.35K/W; 1800 A @8.3 MS IFMS; 9MA IR; DO-203AB (DO-5) |
| Configuration | Single | |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.2 volts |