Vishay Intertechnology, Inc. Schottky 15V 80A Diode and Rectifier 85CNQ015APBF

Description
Diode Schottky 15V 80A 3-Pin(3+Tab) Case D-61-8 Product overview: 85CNQ015APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-85CNQ015APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 15V 80A 3-Pin(3+Tab) Case D-61-8 Product overview: 85CNQ015APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-85CNQ015APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 80A Diode and Rectifier - 286-85CNQ015APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 80A Diode and Rectifier
286-85CNQ015APBF
Schottky 15V 80A Diode and Rectifier 286-85CNQ015APBF
Diode Schottky 15V 80A 3-Pin(3+Tab) Case D-61-8 Product overview: 85CNQ015APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-85CNQ015APBF can be used for catalog matching and distributor lookup.

Diode Schottky 15V 80A 3-Pin(3+Tab) Case D-61-8 Product overview: 85CNQ015APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-85CNQ015APBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 85CNQ015APBF - 30023-85CNQ015APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 85CNQ015APBF
30023-85CNQ015APBF
Diodes, Rectifiers - Arrays - 85CNQ015APBF 30023-85CNQ015APBF
Manufacturer: Vishay Win Source Part Number: 30023-85CNQ015APBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 450mV @ 80A Current - Reverse Leakage @ Vr: 20mA @ 15V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 30023-85CNQ015APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 80A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-85CNQ015APBF 30023-85CNQ015APBF
Product Name Schottky 15V 80A Diode and Rectifier Diodes, Rectifiers - Arrays - 85CNQ015APBF
RoHS Compliant RoHS
IO 80 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data