Vishay Precision Group Wirewound Potentiometer, 2Kohm, 3%, 3W; Track Resistance Vishay 830-11202

Description
WIREWOUND POTENTIOMETER, 2KOHM, 3%, 3W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 2KOHM, 3%, 3W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 2Kohm, 3%, 3W; Track Resistance Vishay - 01F8075 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 3%, 3W; Track Resistance Vishay
01F8075
Wirewound Potentiometer, 2Kohm, 3%, 3W; Track Resistance Vishay 01F8075
WIREWOUND POTENTIOMETER, 2KOHM, 3%, 3W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

WIREWOUND POTENTIOMETER, 2KOHM, 3%, 3W; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8075
Product Name Wirewound Potentiometer, 2Kohm, 3%, 3W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers