Vishay Precision Group Wirewound Potentiometer, 1Kohm, 3%, 3W; Track Resistance Vishay 830-11102

Description
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 3W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 3W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 1Kohm, 3%, 3W; Track Resistance Vishay - 01F8074 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 3W; Track Resistance Vishay
01F8074
Wirewound Potentiometer, 1Kohm, 3%, 3W; Track Resistance Vishay 01F8074
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 3W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 3W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F8074
Product Name Wirewound Potentiometer, 1Kohm, 3%, 3W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details