1-13⁄16 in. Three and Ten Turn Wirewound Precision Potentiometers
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 70219100 |
| Product Name | Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Pwr-Rtg 3W;Shaft Dia 0.2497in |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Resistance Range | 2000 ohms |
| Tolerance | 3 +/- % |