Vishay 830-1-1-103 Potentiometer
1-13⁄16 in. Three and Ten Turn Wirewound Precision Potentiometers
| RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors |
| Product Number | 8509404 | 70219102 |
| Product Name | Potentiometers | Pot;Wirewound;Rest 10 Kilohms;Panel;3 Turns;Pwr-Rtg 3W;Shaft Dia 0.2497in |
| Mounting / Packaging | Solder lug | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Multiturn | |
| Resistance Taper | Linear; Linear | |
| Standards and Certifications | RoHS |