Vishay Intertechnology, Inc. Schottky 45V 80A Diode and Rectifier 81CNQ045APBF

Description
Diode Schottky 45V 80A 3-Pin Case D-61-8 Product overview: 81CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-81CNQ045APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 45V 80A 3-Pin Case D-61-8 Product overview: 81CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-81CNQ045APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 80A Diode and Rectifier - 286-81CNQ045APBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 80A Diode and Rectifier
286-81CNQ045APBF
Schottky 45V 80A Diode and Rectifier 286-81CNQ045APBF
Diode Schottky 45V 80A 3-Pin Case D-61-8 Product overview: 81CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-81CNQ045APBF can be used for catalog matching and distributor lookup.

Diode Schottky 45V 80A 3-Pin Case D-61-8 Product overview: 81CNQ045APBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-81CNQ045APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 81CNQ045APBF - 29755-81CNQ045APBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 81CNQ045APBF
29755-81CNQ045APBF
Diodes, Rectifiers - Arrays - 81CNQ045APBF 29755-81CNQ045APBF
Manufacturer: Vishay Win Source Part Number: 29755-81CNQ045APBF Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 740mV @ 80A Current - Reverse Leakage @ Vr: 5mA @ 45V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 29755-81CNQ045APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 740mV @ 80A
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-81CNQ045APBF 29755-81CNQ045APBF
Product Name Schottky 45V 80A Diode and Rectifier Diodes, Rectifiers - Arrays - 81CNQ045APBF
Package Bulk D-61-8
RoHS Compliant RoHS
IO 40 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details