Vishay Intertechnology, Inc. Schottky 45V Diode and Rectifier 81CNQ045A

Description
DIODE ARRAY SCHOTTKY 45V D618 Product overview: 81CNQ045A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ045A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V D618 Product overview: 81CNQ045A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ045A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V Diode and Rectifier - 2085-81CNQ045A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
2085-81CNQ045A
Schottky 45V Diode and Rectifier 2085-81CNQ045A
DIODE ARRAY SCHOTTKY 45V D618 Product overview: 81CNQ045A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ045A can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V D618 Product overview: 81CNQ045A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ045A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 81CNQ045A - 1133874-81CNQ045A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 81CNQ045A
1133874-81CNQ045A
Diodes, Rectifiers - Arrays - 81CNQ045A 1133874-81CNQ045A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133874-81CNQ045A Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8 Status: Obsolete Manufacturer Homepage: www.interfet.com Manufacturer Package: D-61-8 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 81CNQ045 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 740mV at 80A Current - Reverse Leakage at Vr: 5mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133874-81CNQ045A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Homepage: www.interfet.com
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 81CNQ045
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 740mV at 80A
Current - Reverse Leakage at Vr: 5mA at 45V

Buy Now
Diode Arrays - 81CNQ045A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
81CNQ045A-ND
Diode Arrays 81CNQ045A-ND
Diode Array 1 Pair Common Cathode Schottky 45V 40A Chassis Mount D-61-8

Diode Array 1 Pair Common Cathode Schottky 45V 40A Chassis Mount D-61-8

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 81CNQ045A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
81CNQ045A
Discrete Semiconductor Products - Diodes - Rectifiers 81CNQ045A
DIODE MODULE SCHOTT 45V 40A D618

DIODE MODULE SCHOTT 45V 40A D618

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
81CNQ045A
Schottky Diodes & Rectifiers 81CNQ045A
Schottky Diodes & Rectifiers 45V 80A Schottky D61-8

Schottky Diodes & Rectifiers 45V 80A Schottky D61-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 2085-81CNQ045A 1133874-81CNQ045A 81CNQ045A-ND 81CNQ045A 81CNQ045A
Product Name Schottky 45V Diode and Rectifier Diodes, Rectifiers - Arrays - 81CNQ045A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Bulk D-61-8 D-61-8
IO 40 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data