DIODE ARRAY SCHOTTKY 40V D618 Product overview: 81CNQ040A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ040A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133872-81CNQ040A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Homepage: www.interfet.com
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 81CNQ040
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 740mV at 80A
Current - Reverse Leakage at Vr: 5mA at 40V
Schottky Diodes & Rectifiers 80 Amp 40 Volt Common Cathode
DIODE MODULE SCHOTT 40V 40A D618
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 2085-81CNQ040A | 1133872-81CNQ040A | 81CNQ040A | 81CNQ040A |
| Product Name | Schottky 40V Diode and Rectifier | Diodes, Rectifiers - Arrays - 81CNQ040A | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-61-8 | ||
| IO | 40 amps | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Schottky; Schottky |