Vishay Intertechnology, Inc. Diode Arrays 81CNQ035ASM

Description
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole D-61-8-SM
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole D-61-8-SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 81CNQ035ASM-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
81CNQ035ASM-ND
Diode Arrays 81CNQ035ASM-ND
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole D-61-8-SM

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 81CNQ035ASM - 1133871-81CNQ035ASM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 81CNQ035ASM
1133871-81CNQ035ASM
Diodes, Rectifiers - Arrays - 81CNQ035ASM 1133871-81CNQ035ASM
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133871-81CNQ035ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 81CNQ035 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 740mV at 80A Current - Reverse Leakage at Vr: 5mA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133871-81CNQ035ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 81CNQ035
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 740mV at 80A
Current - Reverse Leakage at Vr: 5mA at 35V

Buy Now
Schottky 80A 35V Diode and Rectifier - 2085-81CNQ035ASM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80A 35V Diode and Rectifier
2085-81CNQ035ASM
Schottky 80A 35V Diode and Rectifier 2085-81CNQ035ASM
Rectifier Diode, Schottky, 1 Phase, 2 Element, 80A, 35V V(RRM), Silicon, PLASTIC, D61-8-SM, 3 PIN Product overview: 81CNQ035ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ035ASM can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 80A, 35V V(RRM), Silicon, PLASTIC, D61-8-SM, 3 PIN Product overview: 81CNQ035ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-81CNQ035ASM can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 81CNQ035ASM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
81CNQ035ASM
Discrete Semiconductor Products - Diodes - Rectifiers 81CNQ035ASM
DIODE ARR SCHOTT 35V 40A D618SM

DIODE ARR SCHOTT 35V 40A D618SM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
81CNQ035ASM
Schottky Diodes & Rectifiers 81CNQ035ASM
Schottky Diodes & Rectifiers 80 Amp 35 Volt Common Cathode

Schottky Diodes & Rectifiers 80 Amp 35 Volt Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 81CNQ035ASM-ND 1133871-81CNQ035ASM 2085-81CNQ035ASM 81CNQ035ASM 81CNQ035ASM
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 81CNQ035ASM Schottky 80A 35V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package D-61-8-SM Bulk D-61-8-SM
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data