Vishay Intertechnology, Inc. RECTIFIER; DO-204AR; 8 A (AVG.) IF; 0.53 V (MAX.); 45 V (MAX.); 1.60A IAR 80SQ045

Description
The 80SQ axial leaded Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, free-wheeling diodes and reverse battery protection. Features: 175°C T Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Low Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability
Description
The 80SQ axial leaded Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, free-wheeling diodes and reverse battery protection. Features: 175°C T Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Low Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
RECTIFIER; DO-204AR; 8 A (AVG.) IF; 0.53 V (MAX.); 45 V (MAX.); 1.60A IAR
70078814
RECTIFIER; DO-204AR; 8 A (AVG.) IF; 0.53 V (MAX.); 45 V (MAX.); 1.60A IAR 70078814
The 80SQ axial leaded Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, free-wheeling diodes and reverse battery protection. Features: 175°C T Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Low Forward Voltage Drop High Frequency Operation Guard Ring for Enhanced Ruggedness and Long Term Reliability

The 80SQ axial leaded Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, free-wheeling diodes and reverse battery protection.
Features:

  • 175°C T Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Low Forward Voltage Drop
  • High Frequency Operation
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Schottky Diodes
Product Number 70078814
Product Name RECTIFIER; DO-204AR; 8 A (AVG.) IF; 0.53 V (MAX.); 45 V (MAX.); 1.60A IAR
Package DO-204AR
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - ERC81-004 - 1172378-ERC81-004 - Win Source Electronics
Fuji Electric Corp. of America
View Details
2 suppliers
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-011LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
4 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060SCV - 35SGQ060SCV - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO254-3
View Details