Vishay Intertechnology, Inc. Diode, Std. Recovery, 1200V 80A, TO-247AC 80EPS12PBF

Description
The 80EPS16 rectifier High Voltage Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Typical applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.
Description
The 80EPS16 rectifier High Voltage Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Typical applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.

Suppliers

Company
Product
Description
Supplier Links
Diode, Std. Recovery, 1200V 80A, TO-247AC - 70078812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Std. Recovery, 1200V 80A, TO-247AC
70078812
Diode, Std. Recovery, 1200V 80A, TO-247AC 70078812
The 80EPS16 rectifier High Voltage Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Typical applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.

The 80EPS16 rectifier High Voltage Series has been optimized for very low forward voltage drop, with moderate leakage. The glass passivation technology used has reliable operation up to 150°C junction temperature. Typical applications are in input rectification and these products are designed to be used with Vishay HPP switches and output rectifiers which are available in identical package outlines. This product has been designed and qualified for industrial level.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078812
Product Name Diode, Std. Recovery, 1200V 80A, TO-247AC
Package TO-247
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
RF Diodes - BA892H6127 - 049203-BA892H6127 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG981S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 8 amps
VRRM 600 volts
View Details